EN
  • EN
  • DE

LENOVO 00YC306 - SSD_ASM 200GB SATA HS 2.5in SSD FRU

Part No LENOVO 00YC306 - SSD_ASM 200GB SATA HS 2.5in SSD FRU
Manufacturer Lenovo
Catalog Uncategorized
Description SSD_ASM 200GB SATA HS 2.5in SSD FRU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431201-LENOVO 00YC306 - SSD_ASM 200GB SATA HS 2.5in SSD FRU
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YC306 - SSD_ASM 200GB SATA HS 2.5in SSD FRU CAD Model

Description

The LENOVO 00YC306 solid state drive offers a compact, reliable storage solution with a capacity of 200GB. Designed for use in enterprise and business settings, this SSD leverages the SATA interface, ensuring compatibility with a wide range of systems. The 2.5-inch form factor is suited for both laptops and desktops, offering flexibility in deployment. The Hot Swap (HS) feature enables users to replace or upgrade the drive without shutting down the system, facilitating continuous operations. As a Field Replaceable Unit (FRU), it is certified for direct replacement in case of failure, ensuring minimal downtime. This SSD is an excellent choice for organizations looking to enhance their system's performance with a dependable, easily maintainable storage solution.

You May Also Be Interested in

EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Dell
PDU UNIT x4
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess