EN
  • EN
  • DE

LENOVO 00YK495 - System x Enterprise 1U Cable Management Arm (CMA)

Part No LENOVO 00YK495 - System x Enterprise 1U Cable Management Arm (CMA)
Manufacturer Lenovo
Catalog Rack Options
Description System x Enterprise 1U Cable Management Arm (CMA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432369-LENOVO 00YK495 - System x Enterprise 1U Cable Management Arm (CMA)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00YK495 - System x Enterprise 1U Cable Management Arm (CMA) CAD Model

Description

The LENOVO 00YK495 is a Cable Management Arm (CMA) specifically designed for use with System x Enterprise 1U servers. This accessory is crucial for maintaining orderly and secure cable routing at the rear of server racks, preventing accidental disconnections and enhancing airflow by reducing cable clutter. The arm's design allows it to fully extend and retract as the server is slid in and out of the rack, ensuring cables are not stressed or damaged during movement. Its robust construction supports a wide variety of cables including power, network, and interface cables, neatly organizing them to improve serviceability and system appearance. The CMA is an essential component for any data center or server room looking to maximize reliability and simplify maintenance operations by keeping cable installations organized and protected.

You May Also Be Interested in

IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess