EN
  • EN
  • DE

LENOVO 01CX684 - Lenovo Storage 1.6TB 10DWD 2.5in SAS SSD (1200.2)

Part No LENOVO 01CX684 - Lenovo Storage 1.6TB 10DWD 2.5in SAS SSD (1200.2)
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01CX684 - Lenovo Storage 1.6TB 10DWD 2.5in SAS SSD (1200.2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428686-LENOVO 01CX684 - Lenovo Storage 1.6TB 10DWD 2.5in SAS SSD (1200.2)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01CX684 - Lenovo Storage 1.6TB 10DWD 2.5in SAS SSD (1200.2) CAD Model

Description

The LENOVO 01CX684 is a high-performance Lenovo Storage 1.6TB 10DWD 2.5-inch SAS SSD designed for enterprise environments requiring fast, reliable storage with a focus on data integrity and accessibility. This solid-state drive (SSD) is part of Lenovo's commitment to offering top-tier storage solutions that cater to a wide range of data center needs, including intensive applications such as databases, virtualization, and high-performance computing. The drive utilizes Serial Attached SCSI (SAS) interface, known for its high speed and reliability, making it an excellent choice for mission-critical applications. The 1200.2 model boasts a substantial 1.6TB capacity, ensuring ample space for large data sets, and employs advanced NAND technology to deliver exceptional read/write speeds and endurance. It is designed in a 2.5-inch form factor, offering flexibility for installation in various server configurations and maintaining a small footprint in data centers. Its 10DWD (Drive Writes Per Day) rating highlights its durability and suitability for workloads with high write-intensity. The SSD's integration with Lenovo storage systems allows for seamless deployment, optimized performance, and easy management, making it a robust choice for enterprises seeking to enhance their storage infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess