EN
  • EN
  • DE

LENOVO 01GR683 - 4TB 7.2K 12GBps NL SAS 3.5 G2HS FIPS 140-2 SED

Part No LENOVO 01GR683 - 4TB 7.2K 12GBps NL SAS 3.5 G2HS FIPS 140-2 SED
Manufacturer Lenovo
Catalog Hard Drives
Description 4TB 7.2K 12GBps NL SAS 3.5 G2HS FIPS 140-2 SED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428078-LENOVO 01GR683 - 4TB 7.2K 12GBps NL SAS 3.5 G2HS FIPS 140-2 SED
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GR683 - 4TB 7.2K 12GBps NL SAS 3.5 G2HS FIPS 140-2 SED CAD Model

Description

The LENOVO 01GR683 hard drive is crafted to serve the extensive storage demands of enterprise environments, mirroring the high capacity and security specifications of the LENOVO 01GR682 model. This HDD brings forth a substantial 4TB storage capacity within a 3.5-inch form, powered by a Nearline (NL) SAS 12GBps interface for reliable high-speed data transfers. Operating at a 7,200 RPM spin rate, it caters to intensive data processing requirements, ensuring swift access to stored information. A distinctive feature of this model is its Self-Encrypting Drive (SED) technology, which, combined with FIPS 140-2 certification, offers a fortified layer of data protection, crucial for enterprises handling sensitive or regulated data. The inclusion of G2HS (generation 2 hot-swap) functionality underlines its design for minimal downtime, allowing for quick replacements or upgrades within Lenovo ThinkSystem server setups. Overall, the LENOVO 01GR683 hard drive stands as an exemplary solution for organizations prioritizing storage capacity, data security, and operational efficiency in their IT infrastructure.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess