EN
  • EN
  • DE

LENOVO 01GR896 - ThinkSystem 3.5in HUSMM32 800GB Performance SAS 12Gb Hot Swap SSD

Part No LENOVO 01GR896 - ThinkSystem 3.5in HUSMM32 800GB Performance SAS 12Gb Hot Swap SSD
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in HUSMM32 800GB Performance SAS 12Gb Hot Swap SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430441-LENOVO 01GR896 - ThinkSystem 3.5in HUSMM32 800GB Performance SAS 12Gb Hot Swap SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GR896 - ThinkSystem 3.5in HUSMM32 800GB Performance SAS 12Gb Hot Swap SSD CAD Model

Description

The Lenovo 01GR896 is a high-performance solid-state drive designed for ThinkSystem servers, encapsulating superior storage capabilities and swift data transfer speeds within its 800GB capacity. Ideal for demanding enterprise applications, this SSD employs a 12Gb/s SAS interface, ensuring exceptional throughput and data integrity for critical operations. Its 3.5-inch form factor guarantees compatibility with standard server bays, making it a versatile option for data centers requiring high-density, reliable storage solutions. The drive is engineered with cutting-edge technology to deliver consistent, high-speed performance, making it ideal for environments with intensive workloads such as real-time data analytics, database management, and virtualized infrastructures. Moreover, the hot-swap feature allows for straightforward installation and replacement, significantly reducing system downtime and maintaining continuous business operations.

You May Also Be Interested in

TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess