EN
  • EN
  • DE

LENOVO 01GT778 - ThinkSystem 2.5in Intel S4600 480GB Mainstream

Part No LENOVO 01GT778 - ThinkSystem 2.5in Intel S4600 480GB Mainstream
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 2.5 Intel S4600 480GB Mainstream SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431099-LENOVO 01GT778 - ThinkSystem 2.5in Intel S4600 480GB Mainstream
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GT778 - ThinkSystem 2.5in Intel S4600 480GB Mainstream CAD Model

Description

The Lenovo 01GT778 is a mainstream SSD designed to elevate the performance and reliability of business and IT environments. With 480GB of storage capacity, it incorporates Intel S4600 series technology to deliver consistent performance suitable for various applications. This 2.5-inch SSD benefits from a SATA 6Gb/s interface, enabling quick and efficient data access and transfer rates that boost system and application responsiveness. The SSD's robust build quality and reliability make it an ideal choice for upgrading existing server and storage systems, providing a solid balance between cost and performance. Its capabilities are particularly suited to businesses looking for a straightforward way to enhance their technological infrastructure with improved speed, durability, and maintenance simplicity.

You May Also Be Interested in

HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess