EN
  • EN
  • DE

LENOVO 01KN327 - 16GB TruDDR4 2400 MHz (2Rx8 1.2V) ECC UDIMM

Part No LENOVO 01KN327 - 16GB TruDDR4 2400 MHz (2Rx8 1.2V) ECC UDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description 16GB TruDDR4 2400 MHz (2Rx8 1.2V) ECC UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429996-LENOVO 01KN327 - 16GB TruDDR4 2400 MHz (2Rx8 1.2V) ECC UDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01KN327 - 16GB TruDDR4 2400 MHz (2Rx8 1.2V) ECC UDIMM CAD Model

Description

Identical in specifications and performance to the LENOVO 01KN325, the LENOVO 01KN327 is a premium 16GB TruDDR4 memory module designed to enhance the efficiency and reliability of high-end computing systems. It operates at a frequency of 2400 MHz, providing substantial bandwidth to meet the demands of heavy workload scenarios. The incorporation of ECC technology ensures that potential data corruption is detected and corrected in real-time, contributing to the overall system stability and data integrity. The module's 1.2V operation significantly minimizes power usage, aligning with eco-friendly IT objectives without sacrificing performance. Engineered with a 2Rx8 configuration and being an unbuffered DIMM, it maintains a straightforward communication pathway to the memory controller, thus facilitating optimal performance. This module is tailored for compatibility with specific Lenovo systems, offering unparalleled reliability for businesses and professionals that cannot afford downtime.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess