EN
  • EN
  • DE

LENOVO 01PE332 - ThinkSystem 3.5in Intel S4510 960GB Entry SATA

Part No LENOVO 01PE332 - ThinkSystem 3.5in Intel S4510 960GB Entry SATA
Manufacturer Lenovo
Catalog Uncategorized
Description ThinkSystem 3.5in Intel S4510 960GB Entry SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430583-LENOVO 01PE332 - ThinkSystem 3.5in Intel S4510 960GB Entry SATA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PE332 - ThinkSystem 3.5in Intel S4510 960GB Entry SATA CAD Model

Description

The LENOVO 01PE332 SSD stands out as a mid-range storage solution within the ThinkSystem portfolio, offering a generous 960GB of capacity. This drive caters to enterprises and data centers that require dependable performance with substantial storage but at an entry-level price point. It is built around the durable and reliable Intel S4510 series technology, making it a suitable choice for workloads that demand consistent throughput and data integrity. The 3.5-inch form factor ensures compatibility with a wide range of server and storage systems, providing flexibility for system planners and IT professionals. Its integration capability with SATA interfaces allows for straightforward implementation into existing infrastructures, supporting the drive's role as an efficient upgrade for enhancing system performance and storage capacity. Ideal for businesses seeking to bolster their data handling capabilities, this SSD offers a balanced combination of performance, capacity, and reliability.

You May Also Be Interested in

TE Connectivity
SAFETY RELAYS V23050-A1012-A542
Lowest to $50.1335
TE Connectivity
732-0729-16
Lowest to $151.8881
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess