EN
  • EN
  • DE

LENOVO 02JK015 - HBA HD to Cable C (MiniSAS-HD to MiniSAS-HD, 800mm)

Part No LENOVO 02JK015 - HBA HD to Cable C (MiniSAS-HD to MiniSAS-HD, 800mm)
Manufacturer Lenovo
Catalog Cables
Description HBA HD to Cable C (MiniSAS-HD to MiniSAS-HD, 800mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425325-LENOVO 02JK015 - HBA HD to Cable C (MiniSAS-HD to MiniSAS-HD, 800mm)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 02JK015 - HBA HD to Cable C (MiniSAS-HD to MiniSAS-HD, 800mm) CAD Model

Description

The Lenovo 02JK015 is a high-bandwidth adapter (HBA) cable, designed to connect high-speed storage and networking devices within a server or storage array. Measuring 800mm in length, this cable features MiniSAS-HD connectors on both ends, making it ideal for use in dense, high-performance computing environments where space and speed are at a premium. The MiniSAS-HD interface is renowned for its ability to support high data transfer rates, essential for applications requiring fast access to large volumes of data, such as database servers, data analytics platforms, and high-performance computing clusters. The durability and quality of construction of the 02JK015 ensure reliability and a long service life, even in the demanding conditions typical of server rooms and data centers. Its precise engineering guarantees compatibility and optimal performance with Lenovo servers and storage systems, simplifying the process of upgrading or maintaining high-speed networks and storage solutions. For IT professionals tasked with creating or expanding high-capacity, high-speed storage networks, the Lenovo 02JK015 HBA HD to Cable C offers a robust solution that combines performance, reliability, and ease of use.

You May Also Be Interested in

Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess