EN
  • EN
  • DE

LENOVO 03T8662 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F

Part No LENOVO 03T8662 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F
Manufacturer Lenovo
Catalog Battery
Description IBM BATTERY CAPACITOR PACK 13.5V 6.4F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1425009-LENOVO 03T8662 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 03T8662 - IBM BATTERY CAPACITOR PACK 13.5V 6.4F CAD Model

Description

The LENOVO 03T8662 is an IBM-designed Battery Capacitor Pack, crafted to enhance the reliability and efficiency of server RAID configurations. With a rating of 13.5V and 6.4F, this capacitor pack stores enough power to ensure data integrity during unexpected power outages or system failures, allowing servers to safely close ongoing transactions and secure data before shutting down. It's specifically engineered for seamless compatibility with select Lenovo and IBM server systems, providing a crucial power backup for RAID controllers. The inclusion of this battery capacitor pack significantly reduces data loss risks, ensuring that mission-critical applications can continue operating without data integrity issues. Its maintenance-free design also eliminates the need for periodic replacements, unlike traditional battery-backed units, offering a more reliable and cost-effective solution for enterprise data centers. Setting up this Battery Capacitor Pack is straightforward, ensuring an effortless integration into existing server configurations, bolstering their resilience and operational reliability.

You May Also Be Interested in

Dell
DELL U8735. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
BATTERY FS8600 FS7600
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
DELL FR463. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL K4PPV. Product type: Battery, Device type: NAS/SAN/storage server, Compatible products: Dell Storage PS PS6610 PIRATES QUEEN ANN REVENGE, PS6210 PIRATES XLP, PS4210 CORSAIR. Weight: 244 g, Package weight: 244 g, Package depth: 90 mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess