EN
  • EN
  • DE

LENOVO 044911X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)

Part No LENOVO 044911X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)
Manufacturer Lenovo
Catalog San
Description LENOVO 044911X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432422-LENOVO 044911X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (PSE)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 044911X - Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch (PSE) CAD Model

Description

The LENOVO 044911X highlights the Intel OPA 100 Series 24-Port Unmanaged 100Gb/s Omni-Path Switch, specifically with PSE (power supply external) configuration, designed to cater to the next generation of high-performance computing (HPC) environments. This cutting-edge switch enables fabric networking that is specifically engineered for scalability and high throughput, facilitating data rates of up to 100 Gb/s per port. It is perfectly suited for organizations running large-scale computing applications, including scientific research, simulations, and big data analytics. The unmanaged aspect of this switch allows for simplified deployment in environments where manual configuration and management are not feasible or desired. The external power supply ensures easier maintenance and the potential for increased redundancy. By leveraging the capabilities of the Omni-Path Architecture, the switch provides highly effective fabric management, reducing latency, and optimizing performance across HPC and clustered computing environments. It represents an essential upgrade for data centers demanding high-speed, reliable interconnectivity to support advanced computation and data transfer needs.

You May Also Be Interested in

IBM
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
Lenovo
IBM System Networking RackSwitch G8052 (rear to fr
Need more? Email Us
HP
HP 8/8 Base (0) E-Port SAN Switch
Need more? Email Us
HP
HP 310 Fibre Channel Switch
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess