EN
  • EN
  • DE

LENOVO 079338G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K

Part No LENOVO 079338G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Manufacturer Lenovo
Catalog Server
Description QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432581-LENOVO 079338G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 079338G - QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K CAD Model

Description

The LENOVO 079338G features the QS22 blade, powered by two IBM PowerXCell 8i processors each running at 3.2 GHz, along with a 512 KB cache, setting a new standard for compute-intensive workloads. This server blade is part of a high-performance computing platform that is particularly well-suited for tasks requiring significant parallel processing power, such as scientific simulations, image processing, and financial analytics. The PowerXCell 8i is an advanced version of the Cell Broadband Engine architecture, offering enhanced double-precision floating-point performance and efficiency, crucial for technical and scientific computing applications. The QS22 blade not only provides substantial computational capabilities but also supports high-speed interconnects, making it capable of handling large data throughput and fitting seamlessly into clustered and grid computing environments. Its innovative architecture ensures optimized performance for demanding applications, offering a compelling solution for research institutions, engineering, and complex analytics applications in need of high-speed data processing.

You May Also Be Interested in

IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess