EN
  • EN
  • DE

SUPERMICRO FAN-0094L4 - Supermicro 80mm Hot-Swappable Axial Fan

Part No SUPERMICRO FAN-0094L4 - Supermicro 80mm Hot-Swappable Axial Fan
Manufacturer Supermicro
Catalog Fan
Description Supermicro FAN-0094L4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1435244-SUPERMICRO FAN-0094L4 - Supermicro 80mm Hot-Swappable Axial Fan
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO FAN-0094L4 - Supermicro 80mm Hot-Swappable Axial Fan CAD Model

Description

The SUPERMICRO FAN-0094L4 is an 80mm hot-swappable axial fan designed to provide exceptional cooling for Supermicro server systems and chassis. This robust cooling solution is engineered to ensure optimal airflow within the server environment, enhancing the performance and reliability of the system components by effectively dissipating heat. The fan operates with an axial design, which pushes air in a direction parallel to the shaft around which the blades rotate, making it highly effective in cooling applications where space is limited. Being hot-swappable, this fan can be replaced or upgraded without the need to power down the server, minimizing downtime and ensuring continuous operation of critical systems. Its precise engineering and build quality guarantee a long operational life and consistent performance, making it an ideal choice for enterprise-level deployments where reliability is paramount. The FAN-0094L4 is compatible with a wide range of Supermicro server cases, making it a versatile option for system builders and IT professionals looking to enhance their server cooling capabilities.

You May Also Be Interested in

CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
Dell
FAN R430
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN T320 T420
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess