LENOVO 13M7880 - SAS backplane 6 disk

Part No LENOVO 13M7880 - SAS backplane 6 disk
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description SAS backplane 6 disk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424449-LENOVO 13M7880 - SAS backplane 6 disk
Manufacturer Lenovo

Description

The LENOVO 13M7880 SAS backplane is engineered to support up to six SAS disks, providing a robust and scalable storage solution for Lenovo servers. This backplane facilitates high-speed data transfer and connectivity for SAS drives, optimizing data storage efficiency and reliability. It is designed for easy installation and integration into server chassis, supporting hot-swappable functionality for seamless drive replacements and upgrades. The LENOVO 13M7880 backplane ensures optimal performance and redundancy, essential for mission-critical applications and data-intensive workloads. With support for multiple drives, it enables flexibility in storage configuration, allowing for varied RAID setups to meet specific performance and redundancy requirements. This SAS backplane is an indispensable component for businesses seeking to expand their storage capabilities and maintain high data availability.

You May Also Be Interested in

Lenovo
IBM MOTHERBOARD FOR IBM FLEX SYSTEM X440 COMPUTE
Need more? Email Us
Lenovo
CABLE PANL
Need more? Email Us
Supermicro
Supermicro HDD tray. Product colour: Black, Material: PlasticSupport SATA/SAS HDD tray with LSI converter bkt
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 2x 1Gb ENET 4 Port
Need more? Email Us
Lenovo
IBM Slide kit - x3550/x3650 M2+M3
Need more? Email Us
Supermicro
Supermicro TPM MODULE TCG 1.2The Supermicro AOM-TPM-9655V is a security hardware device on the system board that will hold computer generated keys for encryption
Need more? Email Us
Lenovo
ThinkSystem SN550/SN850 Fabric Connector
Need more? Email Us
Lenovo
IBM 46M0902
Need more? Email Us
Lenovo
IBM Short Wave 4Gb SFP pair
Need more? Email Us

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.3250
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.5833
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119