EN
  • EN
  • DE

LENOVO 1723-3RX - IBM console Kit1U 15in monitor

Part No LENOVO 1723-3RX - IBM console Kit1U 15in monitor
Manufacturer Lenovo
Catalog Rack Options
Description IBM console Kit1U 15in monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432327-LENOVO 1723-3RX - IBM console Kit1U 15in monitor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 1723-3RX - IBM console Kit1U 15in monitor CAD Model

Description

The LENOVO 1723-3RX is an integrated IBM console Kit featuring a compact 1U design and a 15-inch monitor, tailored for users who require an efficient, space-saving solution for server management and monitoring. This kit merges the functionalities of a high-quality display and console management into a single, rack-mountable unit, making it an ideal pick for crowded server rooms and data centers where space is a premium. The 15-inch monitor offers sharp, clear visuals ideal for managing complex systems, while the integrated console facilitates seamless interaction with the operational environment. The product is designed to support a wide range of server types and configurations, ensuring broad compatibility and integration with existing IT infrastructures. Thanks to its robust build and engineering, the LENOVO 1723-3RX is well-suited for environments that demand reliability and accessibility, providing IT professionals with a powerful tool to enhance operational efficiency and system management.

You May Also Be Interested in

IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess