EN
  • EN
  • DE

LENOVO 17238EX - IBM 1U 18.5in Enhanced Media Console Kit with Mult

Part No LENOVO 17238EX - IBM 1U 18.5in Enhanced Media Console Kit with Mult
Manufacturer Lenovo
Catalog Rack Options
Description IBM 17238EX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432265-LENOVO 17238EX - IBM 1U 18.5in Enhanced Media Console Kit with Mult
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 17238EX - IBM 1U 18.5in Enhanced Media Console Kit with Mult CAD Model

Description

The LENOVO 17238EX elevates server management capabilities with its IBM 1U 18.5-inch Enhanced Media Console Kit, accompanied by multimedia features. This console kit embodies a cutting-edge approach to server administration, offering not only an 18.5-inch high-resolution LCD display for crystal-clear visuals but also integrated multimedia functionalities. These features include audio and video capabilities, enhancing the user experience during operations that require media playback or communication through audio tools. The 1U slim profile conserves precious rack space, while the enhanced features promote a more interactive and versatile server management environment. Compatible with Lenovo's server racks, its installation is straightforward, ensuring seamless integration into existing data center infrastructures. The LENOVO 17238EX is the go-to choice for IT professionals who demand more from their server consoles, blending traditional server control with enhanced multimedia options for a more adaptable and engaging operational experience.

You May Also Be Interested in

IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess