EN
  • EN
  • DE

LENOVO 24R2137 - 8mm Data Cartridge

Part No LENOVO 24R2137 - 8mm Data Cartridge
Manufacturer Lenovo
Catalog Uncategorized
Description 8mm Data Cartridge
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430443-LENOVO 24R2137 - 8mm Data Cartridge
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 24R2137 - 8mm Data Cartridge CAD Model

Description

The Lenovo 24R2137 8mm Data Cartridge stands as a testament to durable and reliable data storage solutions for businesses and data centers. Designed to work with tape drives, this data cartridge provides a cost-effective yet robust medium for backing up large volumes of data. The 8mm format ensures a compact size without compromising on capacity, making it an ideal choice for organizations looking to optimize their physical storage space while maintaining high standards of data integrity. This cartridge is engineered to withstand the rigors of regular backups and long-term archival storage. With its precision manufacturing and stringent quality controls, the Lenovo 24R2137 ensures data preservation for disaster recovery plans, archival purposes, or routine data backups, offering organizations peace of mind regarding their critical information's security and accessibility.

You May Also Be Interested in

Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus AdapterThe HP PCIe 4Gb FC Host Bus Adapters (HBAs) support customers using HP ProLiant servers with PCIe I/O slots running a broad range of operating systems
Need more? Email Us
TE Connectivity
SFP+ ENHANCED 1X4, PCI HEATSINK,
Lowest to $125.8741
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess