EN
  • EN
  • DE

LENOVO 32P0785 - 73,4 GB SL HD U320 15 K disk

Part No LENOVO 32P0785 - 73,4 GB SL HD U320 15 K disk
Manufacturer Lenovo
Catalog Uncategorized
Description 73,4 GB SL HD U320 15 K disk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430528-LENOVO 32P0785 - 73,4 GB SL HD U320 15 K disk
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 32P0785 - 73,4 GB SL HD U320 15 K disk CAD Model

Description

The Lenovo 32P0785 is a specialized Hard Disk Drive that brings together 73.4GB of storage capacity with an exceptional 15K RPM spin speed, offering unprecedented performance levels for demanding enterprise applications. This HDD incorporates a U320 SCSI interface, ensuring high-speed data transfer and compatibility with various systems. It is designed within a 3.5-inch form factor, making it versatile enough to be integrated into multiple server environments. The high rotational speed drastically reduces access times, making this drive ideal for tasks that require frequent read/write operations, such as database management and transaction processing. With its focus on delivering top-tier performance and reliability, the 32P0785 drive is suited for businesses seeking to significantly enhance their data handling capabilities without compromising on storage capacity or durability.

You May Also Be Interested in

HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
HDR, 6P, BLK, RA, AU/NI/CU
Lowest to $70.9091
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess