EN
  • EN
  • DE

LENOVO 3628N3X - IBM External Half High LTO Gen 3 SAS Tape Drive

Part No LENOVO 3628N3X - IBM External Half High LTO Gen 3 SAS Tape Drive
Manufacturer Lenovo
Catalog Uncategorized
Description IBM External Half High LTO Gen 3 SAS Tape Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430586-LENOVO 3628N3X - IBM External Half High LTO Gen 3 SAS Tape Drive
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 3628N3X - IBM External Half High LTO Gen 3 SAS Tape Drive CAD Model

Description

The LENOVO 3628N3X is an IBM External Half High LTO Gen 3 SAS Tape Drive, an essential data backup solution for businesses and large-scale data centers. This tape drive utilizes LTO-3 technology, which provides a balance of performance, capacity, and cost. With the capability to store up to 400GB of data natively and up to 800GB of compressed data, it ensures secure and reliable long-term data preservation. This model features a SAS (Serial Attached SCSI) interface, which offers high-speed data transfer rates, making backups and data retrieval processes efficient. Its external design allows for easy installation and connectivity with a variety of server and network environments, ensuring flexibility in how and where it can be deployed. Suited for businesses that require durable, scalable, and secure data backup solutions, this tape drive stands out for its longevity and reliability in protecting critical data against loss due to system failures, natural disasters, or cyberattacks.

You May Also Be Interested in

Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess