EN
  • EN
  • DE

LENOVO 39Y6105-06 - Pro/1000 GT

Part No LENOVO 39Y6105-06 - Pro/1000 GT
Manufacturer Lenovo
Catalog Uncategorized
Description Pro/1000 GT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430751-LENOVO 39Y6105-06 - Pro/1000 GT
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y6105-06 - Pro/1000 GT CAD Model

Description

The LENOVO 39Y6105-06 Pro/1000 GT Desktop Adapter is a high-performance, PCI network interface card designed for desktop computers. It provides a reliable, efficient, and cost-effective solution for connecting to Gigabit Ethernet networks. This adapter supports data transfer rates of up to 1 Gbps, allowing for rapid file transfers, smooth video streaming, and seamless high-speed access to network resources and the internet. The Pro/1000 GT is equipped with auto-negotiation capabilities, ensuring compatibility with both 10Mbps, 100Mbps, and 1000Mbps network environments. It also features advanced configuration and power interface (ACPI) compatibility for efficient power management, reducing power consumption during periods of low activity. Integrated checksum and segmentation offload capabilities reduce CPU usage, enhancing overall system performance. The adapter's easy installation and compatibility with a wide range of operating systems make it an ideal choice for upgrading network connectivity in desktop PCs.

You May Also Be Interested in

HP
HP System Board for DL20 G10
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess