EN
  • EN
  • DE

LENOVO 39Y8489 - 120MM X 38MM FAN X3400 X3500

Part No LENOVO 39Y8489 - 120MM X 38MM FAN X3400 X3500
Manufacturer Lenovo
Catalog Fan
Description 120MM X 38MM FAN X3400 X3500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427178-LENOVO 39Y8489 - 120MM X 38MM FAN X3400 X3500
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 39Y8489 - 120MM X 38MM FAN X3400 X3500 CAD Model

Description

The LENOVO 39Y8489 is a high-quality replacement fan designed specifically for use in Lenovo X3400 and X3500 server models. Measuring 120mm x 38mm, it is engineered to ensure effective airflow and cooling across the system’s components. This crucial component helps maintain optimum temperatures within the server, safeguarding hardware from the potential damages caused by overheating. It operates at an efficient power rating, ensuring that cooling is achieved without an excessive draw on the system’s power supply. With a design focused on maximizing air movement while minimizing noise levels, it enhances the operational environment by reducing noise pollution. Its durable construction guarantees long-term reliability, making it an essential maintenance or upgrade part for system administrators focused on ensuring the longevity and reliability of their Lenovo server infrastructure. Easy to install, it ensures that systems return to optimal functioning swiftly and efficiently.

You May Also Be Interested in

Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us
CISCO
N2200 10GE FEX Fan, Std airflow (port side exhaust)
Need more? Email Us
CISCO
Cisco WS-C6509-V-E-FAN. Material: Metal, Plastic, Number of fans: 4 fan(s), Fan performance: 760 cfmCisco Catalyst 6509 Enhanced Vertical Chassis Fan Tray
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
CISCO
Cisco 4900M Spare Fan Tray
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess