EN
  • EN
  • DE

LENOVO 41Y2783 - 1GB MEMORY 2 x 512MB

Part No LENOVO 41Y2783 - 1GB MEMORY 2 x 512MB
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description IBM Express 1GB FBDIMM. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, CAS latency: 5, ECC-IBM Memory Module.-1024 MB (2 x 512MB) PC2-5300 DDR2 SDRAM.-FB-DIMM Memory Package.-CL5 CAS Latency.-Error Correction Code (ECC).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429864-LENOVO 41Y2783 - 1GB MEMORY 2 x 512MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y2783 - 1GB MEMORY 2 x 512MB CAD Model

Description

The LENOVO 41Y2783 memory kit comprises two 512MB DDR2 modules, adding up to a total of 1GB. Designed for compatibility with select Lenovo desktops and workstations, this kit is perfect for users looking to enhance their system's performance on a budget. DDR2 technology represents an evolution over DDR, offering faster speeds, lower power consumption, and higher data bandwidths. Operating at a voltage of 1.8V, these modules minimize power consumption, aiding in the system's overall thermal management. While not designed for the most recent applications or operating systems due to their modest size, they are perfectly suited for extending the life of older machines, running basic tasks such as web browsing, document editing, or running legacy applications. The LENOVO 41Y2783 memory kit provides an affordable way to delay the necessity of purchasing a new computer by boosting the performance and responsiveness of existing systems.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess