EN
  • EN
  • DE

NRF51422-QFAA-R F00

Part No NRF51422-QFAA-R F00
Manufacturer Nordic Semiconductors
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nordic Semiconductors
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832787-NRF51422-QFAA-R F00
Ultra Librarian 3D Model Ultra Librarian NRF51422-QFAA-R F00 CAD Model

Description

The NRF51422-QFAA-R F00 is a powerful and flexible multiprotocol single-chip solution for ultra-low power wireless applications. Manufactured by Nordic Semiconductor, it's built around a 32-bit ARM Cortex-M0 CPU with 256KB flash and 32KB RAM. This System on Chip (SoC) supports Bluetooth low energy (Bluetooth Smart), ANT, and proprietary 2.4 GHz protocols, making it highly versatile for a wide range of applications.

Applications

  • Wearable technology: Smart watches, fitness trackers, and other wearable devices.
  • Beacons: Proximity marketing, indoor navigation, and asset tracking.
  • Remote controls: Controlling electronic devices wirelessly.
  • Wireless sensors: Monitoring environmental conditions, industrial equipment, and health data.
  • Connected home devices: Smart lighting, thermostats, and security systems.

Features

  • Multiprotocol 2.4 GHz radio: Supports Bluetooth low energy, ANT, and proprietary protocols.
  • 32-bit ARM Cortex-M0 CPU: Offers excellent processing power and energy efficiency.
  • 256KB flash and 32KB RAM: Provides ample memory for application code and data.
  • Programmable Peripheral Interconnect (PPI): Enables autonomous peripheral interaction without CPU intervention.
  • Flexible GPIO mapping: Allows for flexible pin assignment.
  • Low power consumption: Optimized for long battery life in portable devices.
  • On-air compatibility with nRF24L series: Enables easy migration from existing nRF24L applications.
  • Over-the-Air (OTA) firmware update support: Facilitates easy updates and maintenance.

Benefits

  • Versatile connectivity: Supports multiple wireless protocols, enabling a wide range of applications.
  • Long battery life: Ultra-low power consumption extends battery life in portable devices.
  • High performance: Powerful ARM Cortex-M0 CPU provides excellent processing capabilities.
  • Easy development: Comprehensive development tools and SDKs simplify application development.
  • Reduced system cost: Single-chip solution integrates all necessary components.
  • Future-proof design: Supports OTA firmware updates for continuous improvement and new features.

The NRF51422-QFAA-R F00 is supplied in a QFN package, offering a compact footprint for space-constrained applications. It operates over a wide voltage range, making it suitable for various power sources. This device is designed for reliable operation in demanding environments, making it an ideal choice for a wide array of wireless applications.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Advantech Corp
SWITCH SL set USA
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5902 $63.5412
14+ $8.6891 $121.6474
21+ $8.4176 $176.7696
29+ $8.1462 $236.2398
37+ $7.8748 $291.3676
50+ $7.0605 $353.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess