EN
  • EN
  • DE

LENOVO 41Y8307 - USB Memory Key for VMWare ESXi 5.0 Update 1

Part No LENOVO 41Y8307 - USB Memory Key for VMWare ESXi 5.0 Update 1
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM System x USB Memory Key for VMware ESXi 5.0 Update 1In most IBM System x and Flex servers the server supports VMware ESXi installed on a USB memory key. The key is installed in a USB socket inside the server.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424333-LENOVO 41Y8307 - USB Memory Key for VMWare ESXi 5.0 Update 1
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y8307 - USB Memory Key for VMWare ESXi 5.0 Update 1 CAD Model

Description

The LENOVO 41Y8307 USB Memory Key for VMWare ESXi 5.0 Update 1 serves as a cornerstone for efficient and agile virtualization infrastructure. This meticulously crafted USB key comes preloaded with VMware ESXi 5.0 Update 1, providing an immediate and scalable solution for deploying VMware’s cutting-edge virtualization technology. This tool empowers IT administrators to swiftly implement a virtualized environment, facilitating the creation and management of multiple virtual machines that can run various operating systems and applications on a single physical server. It significantly reduces server sprawl and operational costs while increasing system utilization and flexibility. The portability of the USB memory key allows for easy transport and quick disaster recovery solutions, ensuring that a robust virtualization platform can be readily available or restored when needed. With this key, Lenovo continues to support streamlined IT operations and infrastructure resilience, providing an essential resource for businesses aiming to leverage virtualization technology for enhanced operational efficiency and resource optimization.

You May Also Be Interested in

EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess