EN
  • EN
  • DE

LENOVO 41Y8380 - Express IBM 2TB 7.2K 6Gbps NL SATA 3.5in G2HS HDD

Part No LENOVO 41Y8380 - Express IBM 2TB 7.2K 6Gbps NL SATA 3.5in G2HS HDD
Manufacturer Lenovo
Catalog Uncategorized
Description Express IBM 2TB 7.2K 6Gbps NL SATA 3.5in G2HS HDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431234-LENOVO 41Y8380 - Express IBM 2TB 7.2K 6Gbps NL SATA 3.5in G2HS HDD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y8380 - Express IBM 2TB 7.2K 6Gbps NL SATA 3.5in G2HS HDD CAD Model

Description

The LENOVO 41Y8380 represents a significant advance in data storage technology, offering a 2TB capacity in a 3.5-inch form factor. This Express IBM Near Line SATA (NL SATA) hard disk drive operates at a spindle speed of 7,200 RPM, ensuring quick access to stored data. Featuring a 6Gbps interface, it provides fast data transfer rates that accelerate system performance and enhance the efficiency of data processing tasks. Designed for use in Lenovo servers, this Gen2 Hot-Swap (G2HS) drive allows for easy installation and removal without the need for system shutdown, minimizing downtime and maintaining continuous operation. It is an ideal solution for businesses requiring substantial storage capacity for large datasets, multimedia files, or backup purposes. With its robust design and reliable performance, the LENOVO 41Y8380 HDD meets the needs of demanding enterprise environments, representing a smart investment in data management infrastructure.

You May Also Be Interested in

TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess