EN
  • EN
  • DE

LENOVO 41Y9072 - IBM 5U x 26' Tower to Rack Conversion Ki

Part No LENOVO 41Y9072 - IBM 5U x 26' Tower to Rack Conversion Ki
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description IBM 5U x 26' Tower to Rack Conversion Ki
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424269-LENOVO 41Y9072 - IBM 5U x 26' Tower to Rack Conversion Ki
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 41Y9072 - IBM 5U x 26' Tower to Rack Conversion Ki CAD Model

Description

The LENOVO 41Y9072 IBM 5U x 26' Tower to Rack Conversion Kit provides a comprehensive solution for businesses looking to transition their tower-based IBM server systems into a rack-mountable format. This conversion kit is designed to accommodate specific IBM servers, transforming them from standalone towers into rack-ready units, thereby optimizing space and improving scalability within data centers or server rooms. The kit includes all necessary hardware, brackets, and accessories required for a smooth conversion process, ensuring that the server can be securely mounted in a standard 19-inch rack. The transformation facilitated by this kit aids in efficient cable management, enhances airflow for better cooling, and allows for a more organized and accessible setup. Engineously designed to maintain the integrity and performance of the server, this conversion kit adheres to IBM's high-quality standards, offering reliability and durability. It is an essential asset for businesses aiming to scale their IT infrastructure, streamline their server management, and maximize space utilization within their computing environments.

You May Also Be Interested in

Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
CADDY 3.5 INTERNAL R730XD R740XD
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
FRONTBEZEL R610
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess