EN
  • EN
  • DE

LENOVO 425152G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,

Part No LENOVO 425152G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,
Manufacturer Lenovo
Catalog Server
Description x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432532-LENOVO 425152G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 425152G - x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB, CAD Model

Description

The LENOVO 425152G x3250 M3 server is a compact, yet powerful server designed for small to medium-sized businesses or distributed environments. Equipped with a quad-core Intel Xeon X3450 processor running at 2.67GHz, this server offers enterprise-level performance, enabling businesses to run multiple applications simultaneously without compromising on efficiency. With a 1333MHz bus speed and an 8MB cache, the x3250 M3 can efficiently handle tasks that require quick data access and processing. This model is engineered to offer reliability and scalability, with a range of features designed to ensure continuous operation and minimize downtime. Its compact form factor makes it an ideal solution for businesses with limited space, while still providing sufficient storage and connectivity options to meet varied needs. The x3250 M3 also emphasizes energy efficiency, incorporating features that reduce power consumption and thus operational costs. Security is a key consideration for the x3250 M3, with built-in features designed to protect data integrity and access. This server is a versatile and cost-effective solution for businesses looking for performance, reliability, and scalability in a compact package.

You May Also Be Interested in

IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess