EN
  • EN
  • DE

LENOVO 45W8178 - SFP Transceiver 10 GbE ZR 80Km SMF

Part No LENOVO 45W8178 - SFP Transceiver 10 GbE ZR 80Km SMF
Manufacturer Lenovo
Catalog San
Description SFP Transceiver 10 GbE ZR 80Km SMF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432463-LENOVO 45W8178 - SFP Transceiver 10 GbE ZR 80Km SMF
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W8178 - SFP Transceiver 10 GbE ZR 80Km SMF CAD Model

Description

The LENOVO 45W8178 SFP Transceiver 10 GbE ZR 80Km SMF is a high-performance, long-distance fiber optic module designed for 10 Gigabit Ethernet connections over single-mode fiber. It is engineered to transmit data at 10 Gbps rates over distances up to 80 kilometers, making it an excellent choice for extended range network deployments in large campuses, data centers, and metropolitan area networks (MANs). The ZR designation indicates the transceiver's capability to handle the zero-dispersion wavelength, enabling it to maintain signal integrity over long distances. This module employs a 1550 nm laser, which is optimized for long-haul transmission. It seamlessly integrates into any SFP+ port, providing a cost-effective way to extend the reach of network equipment without the need for expensive infrastructure upgrades. The LENOVO 45W8178 is designed with robust security features to protect data integrity and privacy across the network. Users benefit from its hot-swappable design, allowing for easy installation or replacement without network disruption. Lenovo's commitment to quality ensures this transceiver meets rigorous reliability and performance standards, suitable for mission-critical enterprise and carrier environments.

You May Also Be Interested in

Lenovo
IBM 4 Gbps 10 km long wave SFP Transceiver. Maximum data transfer rate: 4240 Mbit/s. Data link protocols: Fibre Channel, Connector(s): mini-GBIC (SFP)4 pack of long wave SFP transceivers is designed to allow a distance of up to 10 km 9-micron single-mode fiber cable.
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
HP Virtual Connect 8Gb 24-port Fibre Channel Module for c-Class BladeSystemSimplify and make your data center change-ready
Need more? Email Us
HP
HP 6600-24XG SWITCH
Need more? Email Us
HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
HP Brocade 16Gb/28 SAN Switch for BladeSystem c-ClassAre you looking for a higher performance embedded Fibre Channel switch option for your HP BladeSystem c-Class enclosure? The Brocade 16Gb SAN Switch for HP BladeSystem c-Class represents the next generation of embedded Fibre Channel switches with 16 Gb/s performance
Need more? Email Us
HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess