EN
  • EN
  • DE

LENOVO 46D0153 - 3m Intel Connects Optical Cable

Part No LENOVO 46D0153 - 3m Intel Connects Optical Cable
Manufacturer Lenovo
Catalog San
Description 3m Intel Connects Optical Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432462-LENOVO 46D0153 - 3m Intel Connects Optical Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46D0153 - 3m Intel Connects Optical Cable CAD Model

Description

The LENOVO 46D0153 is a 3-meter Intel Connects Optical Cable designed to offer superior connection quality and high data transfer rates for networking hardware. It is built with cutting-edge technology to support Intel's Omni-Path Architecture, providing a next-generation networking interface for high-performance computing (HPC) and data centers. This optical cable facilitates high-speed data transmission over longer distances without the signal loss typically associated with traditional copper cables, ensuring consistent and reliable performance. Its fiber optic construction makes it immune to electromagnetic interference (EMI), making it an ideal solution for environments with high EMI, such as server rooms and industrial areas. The LENOVO 46D0153 is designed for use with compatible Intel networking products, including switches and adapters, to deliver optimal compatibility and performance. It features a simple plug-and-play setup requiring no software installation for a straightforward deployment in any network infrastructure. This product underscores Lenovo's dedication to providing high-quality connectivity solutions that meet the ever-growing demands for bandwidth in modern IT and data center environments.

You May Also Be Interested in

Lenovo
3m VCP Copper Cable
Need more? Email Us
Lenovo
IBM B16 Extended Fabric Activation
Need more? Email Us
Lenovo
Brocade 8Gb SFP+ transceiver module
Need more? Email Us
Lenovo
E48 Switch Adv Features
Need more? Email Us
Lenovo
4002-Y4B Firmware Upgrade Renewal, 1 year
Need more? Email Us
Lenovo
Edge Layer 3 Activation
Need more? Email Us
Lenovo
Layer 3 Premium Activation
Need more? Email Us
Lenovo
NetBay 4port KVM Switch
Need more? Email Us
Lenovo
IBM XFP, MMF, 300m
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess