EN
  • EN
  • DE

LENOVO 46W0714 - 16GB 2R x 4 (4Gbit) 1866 MHz VLP RDIMM 1.5V

Part No LENOVO 46W0714 - 16GB 2R x 4 (4Gbit) 1866 MHz VLP RDIMM 1.5V
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description 16GB 2R x 4 (4Gbit) 1866 MHz VLP RDIMM 1.5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430277-LENOVO 46W0714 - 16GB 2R x 4 (4Gbit) 1866 MHz VLP RDIMM 1.5V
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W0714 - 16GB 2R x 4 (4Gbit) 1866 MHz VLP RDIMM 1.5V CAD Model

Description

The LENOVO 46W0714 is an essential component designed for enhancing the performance of your servers. It is a 16GB DDR3 Registered DIMM (RDIMM) memory with a configuration of 2 Rank x 4, making it an excellent choice for systems requiring high-density, high-bandwidth memory. Operating at a frequency of 1866 MHz, it ensures quick and efficient data processing that is critical for server applications, data analytics, and complex computations. The VLP (Very Low Profile) form factor minimizes physical space requirements in the server, thereby improving air flow and cooling efficiency in densely populated systems. This memory module works at the standard DDR3 voltage of 1.5V, providing a balance between performance, power consumption, and heat generation. It is an ideal upgrade to increase the multitasking capabilities of your server, ensuring smoother operation and enhanced system reliability.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess