EN
  • EN
  • DE

LENOVO 47C9977 - Solarflare SFN7122F 2x10GbE SFP+ Flareon Ultra

Part No LENOVO 47C9977 - Solarflare SFN7122F 2x10GbE SFP+ Flareon Ultra
Manufacturer Lenovo
Catalog Network Cards
Description Solarflare SFN7122F 2x10GbE SFP+ Flareon Ultra
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431730-LENOVO 47C9977 - Solarflare SFN7122F 2x10GbE SFP+ Flareon Ultra
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 47C9977 - Solarflare SFN7122F 2x10GbE SFP+ Flareon Ultra CAD Model

Description

The LENOVO 47C9977 Solarflare SFN7122F Flareon Ultra Dual-Port 10GbE SFP+ Adapter is designed to meet the demanding requirements of modern data centers, providing high-speed, low-latency connectivity for servers and high-end workstations. This adapter leverages Solarflare’s cutting-edge network technology to deliver unmatched performance and efficiency in handling network traffic, making it an ideal solution for financial services, cloud computing, and virtualized environments. Featuring two 10GbE SFP+ ports, the SFN7122F adapter supports high-density server connectivity and offers a broad range of options for direct attach cables and transceivers. This flexibility allows for seamless integration into various network architectures. With Solarflare’s comprehensive suite of software, including SolarCapture and SolarSecure, users can benefit from enhanced packet capture capabilities, network monitoring, and security features, further boosting the adapter’s performance and usage scenarios. The adapter’s architecture is designed to reduce CPU overhead, freeing up resources for critical applications and services. This is particularly advantageous in environments that demand high throughput and low-latency operations. The SFN7122F also supports advanced features such as hardware-accelerated network virtualization, precision time protocol (PTP) for synchronized clocking across networked devices, and Solarflare’s kernel bypass technology. These features make the LENOVO 47C9977 an excellent choice for businesses looking to maximize their network's efficiency and performance.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess