EN
  • EN
  • DE

LENOVO 4817SF1 - Upg: VMware vSph5 Ess to vSph5 EssPlusKit for 3

Part No LENOVO 4817SF1 - Upg: VMware vSph5 Ess to vSph5 EssPlusKit for 3
Manufacturer Lenovo
Catalog Uncategorized
Description Upg: VMware vSph5 Ess to vSph5 EssPlusKit for 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430451-LENOVO 4817SF1 - Upg: VMware vSph5 Ess to vSph5 EssPlusKit for 3
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817SF1 - Upg: VMware vSph5 Ess to vSph5 EssPlusKit for 3 CAD Model

Description

The LENOVO 4817SF1 offers an upgrade from VMware vSphere 5 Essentials to vSphere 5 Essentials Plus Kit for 3 years, significantly enhancing the virtualization capabilities of small to medium-sized businesses. This upgrade provides access to a comprehensive set of features designed to ensure high availability, data protection, and improved scalability of virtual machines. Essentials Plus Kit includes features like vSphere High Availability (HA), vSphere Data Protection for backup and recovery, and vSphere vMotion, which allows for live migration of virtual machines without downtime. This kit is tailored for organizations looking to leverage the full power of virtualization to improve the efficiency, availability, and manageability of their IT infrastructure. With three years of coverage, businesses gain peace of mind knowing they have ongoing support and access to the latest updates, ensuring their virtualized environment remains robust and secure.

You May Also Be Interested in

Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
Flip Electronics.
Integrated Circuit: Singe-port R
Lowest to $13.6363
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess