EN
  • EN
  • DE

LENOVO 4817TH8 - VMware View 5 Enterprise Add-on: 10 Pack, License

Part No LENOVO 4817TH8 - VMware View 5 Enterprise Add-on: 10 Pack, License
Manufacturer Lenovo
Catalog Uncategorized
Description VMware View 5 Enterprise Add-on: 10 Pack, License
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Manufacturer Lenovo
Win Source Part Number 1430856-LENOVO 4817TH8 - VMware View 5 Enterprise Add-on: 10 Pack, License
Ultra Librarian 3D Model Ultra Librarian LENOVO 4817TH8 - VMware View 5 Enterprise Add-on: 10 Pack, License CAD Model

Description

The LENOVO 4817TH8 product is a VMware View 5 Enterprise Add-on package that includes 10 licenses, designed to extend the capabilities of VMware's desktop virtualization platform. VMware View 5 Enterprise offers an advanced solution for managing and delivering virtual desktops across a wide range of endpoints in an enterprise environment. This package allows organizations to add additional virtual desktops to their environment, enabling scalable growth to accommodate expanding business needs. It's an ideal solution for businesses looking to enhance their virtual desktop infrastructure (VDI) with more flexibility, security, and control. The enterprise add-on includes features such as PCoIP display protocol for high-quality, high-performance virtual desktop experiences, centralized management of virtual desktops, and integrated security measures. By utilizing this add-on, enterprises can provide their employees with access to their desktops from any device, anywhere, at any time, improving productivity and efficiency while maintaining compliance with IT policies.

You May Also Be Interested in

EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess