EN
  • EN
  • DE

LENOVO 49Y3682 - TopSeller Express 2GB (2x1GB) PC2-5300 CL5 ECC FBD 667MHz Low Power Memory

Part No LENOVO 49Y3682 - TopSeller Express 2GB (2x1GB) PC2-5300 CL5 ECC FBD 667MHz Low Power Memory
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 2GB (2x1GB) Memory Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1429875-LENOVO 49Y3682 - TopSeller Express 2GB (2x1GB) PC2-5300 CL5 ECC FBD 667MHz Low Power Memory
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3682 - TopSeller Express 2GB (2x1GB) PC2-5300 CL5 ECC FBD 667MHz Low Power Memory CAD Model

Description

The LENOVO 49Y3682 is a set of two 1GB memory modules, totaling 2GB, designed for enhanced performance and reliability in select Lenovo servers. These PC2-5300 CL5 ECC FBDIMM modules operate at a speed of 667MHz, providing a balanced combination of efficiency and speed for legacy server systems. The ECC (Error-Correcting Code) capability ensures that data corruption is detected and corrected in real-time, enhancing system stability and reliability critical in enterprise environments. Fully Buffered DIMM (FBD) technology improves the memory module's reliability, density, and speed by utilizing an advanced memory buffer, making these modules ideal for complex tasks such as database management and virtualization. Designed for energy efficiency, these low-power memory modules reduce operational costs by minimizing power consumption. The LENOVO 49Y3682 memory kit is tailored for businesses looking for a cost-effective way to enhance their server's performance and reliability without the need for a complete system overhaul.

You May Also Be Interested in

Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess