EN
  • EN
  • DE

LENOVO 49Y3690 - Express Intel Xeon 4C Processor Model E5506 80W 2. 2.13GHz/800MHz/4MB

Part No LENOVO 49Y3690 - Express Intel Xeon 4C Processor Model E5506 80W 2. 2.13GHz/800MHz/4MB
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5506
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425627-LENOVO 49Y3690 - Express Intel Xeon 4C Processor Model E5506 80W 2. 2.13GHz/800MHz/4MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3690 - Express Intel Xeon 4C Processor Model E5506 80W 2. 2.13GHz/800MHz/4MB CAD Model

Description

The LENOVO 49Y3690 features the Intel Xeon Processor E5506, a part of Intel's Nehalem microarchitecture, tailored for entry-level to mid-range servers and workstations. With four cores and an 80W thermal design power (TDP), it strikes a balance between performance and power efficiency. Operating at a base frequency of 2.13 GHz and supporting 800 MHz DDR3 memory, this processor offers a solid foundation for multitasking and resource-intensive applications. The 4MB of L3 cache helps in speeding up data access for the CPU by storing frequently accessed data. The relatively low TDP makes it well-suited for environments where energy efficiency is a priority, without significantly compromising on computational ability. This processor supports Intel's Hyper-Threading technology, allowing better multitasking and handling of parallel tasks by sharing each core's resources more effectively between threads. However, users should note that the E5506 does not have integrated graphics, requiring a discrete graphics card for graphical output. Designed for the LGA 1366 socket, it ensures compatibility with a range of motherboards, allowing for flexible system configurations. Overall, the LENOVO 49Y3690 is an excellent choice for businesses and individuals needing a reliable, efficient server or workstation processor without demanding the highest levels of processing power.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess