EN
  • EN
  • DE

LENOVO 49Y3709 - Express IBM USB Conversion Option UCO

Part No LENOVO 49Y3709 - Express IBM USB Conversion Option UCO
Manufacturer Lenovo
Catalog Rack Options
Description Express IBM USB Conversion Option UCO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432280-LENOVO 49Y3709 - Express IBM USB Conversion Option UCO
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3709 - Express IBM USB Conversion Option UCO CAD Model

Description

The LENOVO 49Y3709 represents the Express IBM USB Conversion Option (UCO), which plays a pivotal role in enhancing the connectivity and flexibility of IBM server environments. This innovative solution allows for the conversion of traditional server interfaces into modern USB connections, enabling the direct attachment of USB devices without requiring additional hardware. It is particularly useful for environments where legacy systems need to be integrated with newer technologies. The UCO is easy to install, ensuring a seamless integration within existing server setups. It supports a wide range of USB devices, including storage, keyboards, and mice, making it a versatile addition to any IT infrastructure. With the LENOVO 49Y3709, businesses can extend the life and functionality of their servers, ensuring they meet current tech demands.

You May Also Be Interested in

IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess