EN
  • EN
  • DE

LENOVO 49Y3758 - Express Intel Dual Port Ethernet Server Adapter

Part No LENOVO 49Y3758 - Express Intel Dual Port Ethernet Server Adapter
Manufacturer Lenovo
Catalog Network Cards
Description IBM Intel I340 2-port Ethernet HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1431728-LENOVO 49Y3758 - Express Intel Dual Port Ethernet Server Adapter
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3758 - Express Intel Dual Port Ethernet Server Adapter CAD Model

Description

The LENOVO 49Y3758 Express Intel Dual Port Ethernet Server Adapter is a high-performance networking solution designed for server environments requiring reliable, high-speed data connectivity. This adapter features two Ethernet ports that support dual Gigabit Ethernet connections, offering enhanced bandwidth and network redundancy. Built on Intel's proven networking technology, the adapter ensures efficient data transfer rates and improved network reliability. The LENOVO 49Y3758 is equipped with Intel Virtualization Technology for Connectivity (VT-c), which includes features such as Virtual Machine Device Queues (VMDq) and Single Root I/O Virtualization (SR-IOV). These technologies help to improve data throughput and reduce the overall system I/O processing load, making it an ideal choice for virtualized environments. The adapter also supports advanced networking features such as IEEE 802.3ad (Link Aggregation Control Protocol), IEEE 802.1q VLAN tagging, and Jumbo Frames, enhancing its versatility in various network configurations. Designed for compatibility with a wide range of Lenovo server systems, this dual-port Ethernet server adapter offers a seamless and reliable integration into existing infrastructures. The LENOVO 49Y3758 is aimed at enterprises and data centers that demand high network performance, low latency, and flexibility in their server networking capabilities. Whether deploying in a high-density virtualized environment or in a standard server setup, this Ethernet server adapter provides the robust connectivity and performance required to meet the needs of demanding network applications.

You May Also Be Interested in

HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess