EN
  • EN
  • DE

LENOVO 49Y3770 - Express Intel Xeon 4C Processor Model E5606 80w 2. 2.13GHz/1066MHz/8MB W/Fan

Part No LENOVO 49Y3770 - Express Intel Xeon 4C Processor Model E5606 80w 2. 2.13GHz/1066MHz/8MB W/Fan
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5606
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426882-LENOVO 49Y3770 - Express Intel Xeon 4C Processor Model E5606 80w 2. 2.13GHz/1066MHz/8MB W/Fan
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y3770 - Express Intel Xeon 4C Processor Model E5606 80w 2. 2.13GHz/1066MHz/8MB W/Fan CAD Model

Description

The LENOVO 49Y3770 features the Express Intel Xeon 4C Processor Model E5606, a reliable and efficient heart for entry-level servers and workstations. This quad-core processor is engineered to deliver solid performance for everyday computing tasks, with a base clock speed of 2.13GHz ensuring seamless operation of applications. With an 80W thermal design power (TDP), it balances performance with energy efficiency, making it an excellent choice for businesses looking to minimize their operational costs while maintaining reliable server uptime. The inclusion of an 8MB smart cache facility augments the processor's ability to access frequently used data quickly, significantly enhancing system responsiveness. This processor also supports DDR3 memory with speeds up to 1066MHz, enabling swift and efficient data processing for a range of server applications. The LENOVO 49Y3770 is designed with compatibility in mind, featuring a fan for enhanced cooling solutions, thereby ensuring sustained performance even under continuous heavy workloads. Its support for Intel Virtualization Technology provides the flexibility to create multiple segregated environments, enabling better resource utilization and increased system security. This processor is built on Intel's robust 32nm architecture, offering a reliable foundation for building versatile server systems capable of handling a variety of tasks, from file-sharing and print services to more sophisticated business applications. In essence, this Express Intel Xeon processor is a cost-effective, energy-efficient solution ideal for small to medium-sized businesses looking for a balance between performance and power consumption.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess