EN
  • EN
  • DE

LENOVO 49Y5172 - TopSeller Intel Xeon Processor X5570 4C 2.93 GHz 8 MB Cache 1333 MHz

Part No LENOVO 49Y5172 - TopSeller Intel Xeon Processor X5570 4C 2.93 GHz 8 MB Cache 1333 MHz
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon X5570
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426139-LENOVO 49Y5172 - TopSeller Intel Xeon Processor X5570 4C 2.93 GHz 8 MB Cache 1333 MHz
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y5172 - TopSeller Intel Xeon Processor X5570 4C 2.93 GHz 8 MB Cache 1333 MHz CAD Model

Description

The LENOVO 49Y5172 is a high-performance Intel Xeon Processor X5570, part of Lenovo's TopSeller line, crafted for businesses requiring the utmost in computational efficiency and reliability. This processor features 4 cores and operates at a speed of 2.93 GHz, making it capable of handling challenging applications and workloads with ease. The 8 MB cache enhances processing efficiency by storing frequently accessed data closer to the processor, thereby reducing latency and improving overall system performance. With a 1333 MHz memory bus speed, this CPU ensures swift data transfer between the memory and the processor, thereby minimizing bottlenecks in system performance. Designed with Intel's advanced microarchitecture, the X5570 supports features such as Hyper-Threading Technology, allowing it to process multiple threads on each core, and Turbo Boost Technology, which automatically increases the processor's frequency based on the workload. Ideal for enterprise environments, this processor aims to deliver reliability, security, and scalability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess