EN
  • EN
  • DE

LENOVO 4M17A07275 - ThinkSystem 2U CMA Upgrade Kit for Screw-in Slide Rail

Part No LENOVO 4M17A07275 - ThinkSystem 2U CMA Upgrade Kit for Screw-in Slide Rail
Manufacturer Lenovo
Catalog Rack Options
Description LENOVO 4M17A07275 - ThinkSystem 2U CMA Upgrade Kit for Screw-in Slide Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432323-LENOVO 4M17A07275 - ThinkSystem 2U CMA Upgrade Kit for Screw-in Slide Rail
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4M17A07275 - ThinkSystem 2U CMA Upgrade Kit for Screw-in Slide Rail CAD Model

Description

The LENOVO 4M17A07275 ThinkSystem 2U CMA (Cable Management Arm) Upgrade Kit is specifically designed to complement the screw-in slide rail system for Lenovo ThinkSystem servers. This comprehensive package includes a cable management arm and all necessary hardware to facilitate a tidy and organized routing of cables connected to your 2U ThinkSystem server. By ensuring that cables are neatly arranged and securely fastened, the CMA upgrade kit significantly reduces the risk of cable strain and disconnects, thus enhancing system reliability and simplifying maintenance procedures. The design of the CMA allows for full articulation, providing unimpeded access to the server for upgrades or servicing without the need to disconnect cables. Perfect for IT professionals who prioritize efficient cable management and server accessibility, this upgrade kit is a smart addition to any data center utilizing Lenovo ThinkSystem hardware.

You May Also Be Interested in

IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess