EN
  • EN
  • DE

LENOVO 4X70G88327 - ThinkServer 8GB 1RX8 PC4-2400-U DDR4-2400 UDIMM

Part No LENOVO 4X70G88327 - ThinkServer 8GB 1RX8 PC4-2400-U DDR4-2400 UDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Lenovo 4X70G88327. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430111-LENOVO 4X70G88327 - ThinkServer 8GB 1RX8 PC4-2400-U DDR4-2400 UDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4X70G88327 - ThinkServer 8GB 1RX8 PC4-2400-U DDR4-2400 UDIMM CAD Model

Description

The LENOVO 4X70G88327 memory module is crafted to enhance the performance of ThinkServer systems through an 8GB DDR4 UDIMM design. Running at 2400MHz, this module is designed to handle intensive multitasking, improve system responsiveness, and support data-intensive applications with ease. The 1Rx8 configuration indicates a single rank of memory chips, offering a balanced approach to performance and stability, ideal for a variety of server environments. This DDR4 memory module represents an evolutionary leap in data rate and efficiency over its predecessors, ensuring systems equipped with it are prepared for both current and emerging applications. With a voltage of 1.2V, it showcases an energy-efficient design, reducing both operational costs and the environmental impact. This UDIMM form factor is specially made for compatibility with Lenovo ThinkServer systems, making it a perfect choice for upgrades or expanding the memory capacity of your server. It provides improved speeds and stability compared to earlier DDR3 modules, allowing for faster data processing and an optimized computing experience. Designed to meet rigorous Lenovo standards, this module ensures reliability and performance, enhancing your server's capabilities without compromises.

You May Also Be Interested in

Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess