EN
  • EN
  • DE

LENOVO 4XB0K12374 - Lenovo ThinkServer 2.5in 900GB 15K Enterprise SAS 12Gbps 512e HDD with 3.5 tray

Part No LENOVO 4XB0K12374 - Lenovo ThinkServer 2.5in 900GB 15K Enterprise SAS 12Gbps 512e HDD with 3.5 tray
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB0K12374 - Lenovo ThinkServer 2.5in 900GB 15K Enterprise SAS 12Gbps 512e HDD with 3.5 tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1427637-LENOVO 4XB0K12374 - Lenovo ThinkServer 2.5in 900GB 15K Enterprise SAS 12Gbps 512e HDD with 3.5 tray
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB0K12374 - Lenovo ThinkServer 2.5in 900GB 15K Enterprise SAS 12Gbps 512e HDD with 3.5 tray CAD Model

Description

The LENOVO 4XB0K12374 is a high-performance ThinkServer 2.5-inch 900GB 15K Enterprise SAS 12Gbps 512e Hard Disk Drive (HDD), designed to meet the rigorous storage demands of enterprise environments. This drive provides a compact, yet spacious solution with 900GB of storage capacity, ideal for high-speed transactions, database operations, and critical business applications requiring swift access to data. Operating at an impressive 15,000 RPM, it ensures rapid data retrieval and processing, significantly enhancing overall system performance. The inclusion of a 12Gbps SAS interface guarantees high-speed data transmission and compatibility with SAS storage networks. Packaged with a 3.5-inch tray, this HDD offers flexible installation options, making it easily deployable in a variety of server setups. The 512e advanced format technology increases the drive's efficiency, providing a performance edge for businesses seeking to optimize their data center's operational efficiency.

You May Also Be Interested in

CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess