EN
  • EN
  • DE

LENOVO 4XB7A14028 - Intel S4510 SSDSC2KB019T8 SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD

Part No LENOVO 4XB7A14028 - Intel S4510 SSDSC2KB019T8 SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A14028 - Intel S4510 SSDSC2KB019T8 SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428726-LENOVO 4XB7A14028 - Intel S4510 SSDSC2KB019T8 SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A14028 - Intel S4510 SSDSC2KB019T8 SATA 2.5in 1.92TB 3D TLC 64L -T5 AVAP SSD CAD Model

Description

The LENOVO 4XB7A14028 is a state-of-the-art Intel S4510 series Solid State Drive (SSD) featuring a substantial storage capacity of 1.92TB. Designed for optimal reliability and performance, this 2.5-inch SSD employs SATA 6Gb/s interface for fast data transfer speeds, making it an excellent choice for enterprise servers and storage systems. Utilizing advanced triple-level cell (3D TLC) NAND technology, it offers not only a high density of data storage but also enhanced durability and energy efficiency compared to traditional hard disk drives (HDDs). The 64-layer architecture signifies a leap forward in SSD technology, enabling higher storage capacities and better performance in a compact form factor. The -T5 AVAP model is specifically tailored to meet the high-endurance requirements of data centers and enterprise storage solutions, providing a robust, reliable storage medium capable of sustaining intense workloads over extended periods. Its integration into Lenovo's ThinkSystem platforms ensures seamless compatibility and offers IT administrators a powerful tool to boost system performance, accelerate data access, and ensure the reliability of their storage infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess