EN
  • EN
  • DE

LENOVO 4XB7A13908 - HGST HUC101860CSS200 2.5in 10K SAS 600GB 512N -IPDC OPT T5 AVAP

Part No LENOVO 4XB7A13908 - HGST HUC101860CSS200 2.5in 10K SAS 600GB 512N -IPDC OPT T5 AVAP
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A13908 - HGST HUC101860CSS200 2.5in 10K SAS 600GB 512N -IPDC OPT T5 AVAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1429007-LENOVO 4XB7A13908 - HGST HUC101860CSS200 2.5in 10K SAS 600GB 512N -IPDC OPT T5 AVAP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A13908 - HGST HUC101860CSS200 2.5in 10K SAS 600GB 512N -IPDC OPT T5 AVAP CAD Model

Description

The LENOVO 4XB7A13908 is a high-capacity, high-speed hard disk drive designed to meet the needs of enterprise-grade storage systems. With a storage capacity of 600GB, it is well-suited for data-intensive applications and workloads. The drive operates at a spindle speed of 10,000 RPM, ensuring quick access to stored data and facilitating efficient processing for critical operations. Using a Serial Attached SCSI (SAS) interface, it offers robust data transfer rates that are essential for high-performance computing environments. The drive adopts a 2.5-inch form factor, allowing for dense server and storage deployments without compromising on performance. The 512 Native (512N) format is optimized for compatibility and performance with a wide range of applications and operating systems. Integrated predictive and adaptive technologies ensure high reliability and durability, making it ideal for 24/7 operations in data centers. The LENOVO 4XB7A13908 is tailored for businesses requiring a balance of speed, capacity, and reliability for their mission-critical systems.

You May Also Be Interested in

CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess