EN
  • EN
  • DE

SUPERMICRO SNK-P0057PS - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM

Part No SUPERMICRO SNK-P0057PS - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0057PS. Type: Heatsink/Radiatior, Noise level (high speed): 104 dB. Width: 80 mm, Height: 36 mmHeat Sink for X9 1U UP, DP, MP, B9 10-Blade Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435536-SUPERMICRO SNK-P0057PS - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0057PS - Supermicro 1U Heat Sink (X9/X10/X11) Narrow ILM CAD Model

Description

Designed for precision cooling in 1U server environments, the SUPERMICRO SNK-P0057PS is an essential component for maintaining optimal CPU temperatures in Supermicro servers running on the X9, X10, and X11 platforms. This heat sink features a narrow ILM (Integrated Loading Mechanism) that fits perfectly in the limited space of 1U rackmount servers. The SNK-P0057PS utilizes passive cooling technology, employing a finely-tuned array of aluminum fins and a copper base to ensure effective heat dissipation from the processor. This configuration not only helps in maintaining a lower CPU temperature but also contributes to the overall system reliability and performance by preventing thermal throttling. Compatible with a broad range of processors, the SNK-P0057PS is an indispensable solution for businesses that require stable and efficient server operations across various applications, including data centers, enterprise computing, and network infrastructure.

You May Also Be Interested in

Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Above 120W
Need more? Email Us
Lenovo
Heatsink - x3530 M4/x3630 M4 - Standard Cache 1600MHz 60W
Need more? Email Us
Lenovo
Heatsink - 5463/8869 (x3550 M5) - Above 95W
Need more? Email Us
Lenovo
Heatsink - x220 (7906) - Standard
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess