EN
  • EN
  • DE

LENOVO 4XG0G89111 - Lenovo ThinkServer RD650 Intel Xeon E5-2697 v4 (18C, 145W, 2.3GHz) Processor

Part No LENOVO 4XG0G89111 - Lenovo ThinkServer RD650 Intel Xeon E5-2697 v4 (18C, 145W, 2.3GHz) Processor
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo ThinkServer RD650 Intel Xeon E5-2697 v4 (18C, 145W, 2.3GHz) Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431476-LENOVO 4XG0G89111 - Lenovo ThinkServer RD650 Intel Xeon E5-2697 v4 (18C, 145W, 2.3GHz) Processor
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG0G89111 - Lenovo ThinkServer RD650 Intel Xeon E5-2697 v4 (18C, 145W, 2.3GHz) Processor CAD Model

Description

The LENOVO 4XG0G89111 is a high-performance Intel Xeon E5-2697 v4 processor designed specifically for the Lenovo ThinkServer RD650. This powerful processor features 18 cores and 36 threads, running at a base frequency of 2.3GHz with the capability to reach up to 3.6GHz with Intel Turbo Boost Technology. With a TDP of 145W, it is engineered to deliver exceptional performance for the most demanding server workloads. Ideal for data centers, enterprise applications, and virtualization tasks, this processor ensures that your Lenovo ThinkServer RD650 can handle intensive tasks with ease. It supports up to 45 MB of cache, providing fast access to frequently used data and instructions. Additionally, it is compatible with DDR4 memory, enabling high-speed data transfer rates and reduced latency for improved system responsiveness. The Intel Xeon E5-2697 v4 processor also incorporates advanced Intel technologies such as Intel vPro Technology, Intel Hyper-Threading Technology, and Intel Virtualization Technology, which enhance security, improve multitasking efficiency, and boost virtualization performance. Its integration into the Lenovo ThinkServer RD650 enhances the server's scalability, making it suitable for growing business needs. By choosing the LENOVO 4XG0G89111, businesses can ensure they have a robust and reliable foundation capable of supporting a wide range of applications, from cloud computing to high-performance computing clusters.

You May Also Be Interested in

TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
EMC
Skabelon vare til oprettelse af EMC med lot.
Need more? Email Us
TE Connectivity
DIP SW/SIP SW SPST 2POS FLUSH SM
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess