EN
  • EN
  • DE

LENOVO 4XG7A14941 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR950

Part No LENOVO 4XG7A14941 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR950
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Platinum 8260
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425950-LENOVO 4XG7A14941 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR950
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A14941 - Intel Xeon Platinum 8260 24C 165W 2.4GHz Processor Option Kit SR950 CAD Model

Description

The LENOVO 4XG7A14941 is a high-end processor option kit designed for the demanding environments of enterprise computing and data centers. It features the Intel Xeon Platinum 8260 processor, which is part of Intel's second-generation Scalable Processor family, commonly known as Cascade Lake. This processor stands out with its 24 cores and 48 threads, making it an ideal choice for applications that require high parallelism and throughput, such as virtualization, high-performance computing (HPC), and database applications. The clock speed of 2.4GHz ensures efficient processing of tasks, with the ability to boost to higher frequencies under heavy workloads, thanks to Intel's Turbo Boost Technology. It has a thermal design power (TDP) of 165W, balancing performance and energy efficiency. The CPU supports a 33.6 GB/s tri-channel DDR4 memory interface, compatible with memory speeds up to 2933 MHz, allowing it to handle large datasets efficiently. With Intel's Hyper-Threading Technology, each core can handle two threads simultaneously, improving multitasking and enhancing the computational potential of the processor. The Platinum 8260 also includes features like Intel Deep Learning Boost for accelerated AI inference computations, Intel AVX-512 for high-performance computing tasks, and Intel Resource Director Technology, which provides enhanced control over shared resources like cache and memory bandwidth. The SR950 designation indicates this processor kit is specifically designed for compatibility with Lenovo's ThinkSystem SR950 server, a powerful, scalable server platform that can handle mission-critical applications and data-intensive workloads. The combination of the Lenovo ThinkSystem SR950 and the Intel Xeon Platinum 8260 processor offers businesses a robust foundation for building and expanding their IT infrastructure, with reliable performance, scalability, and advanced security features.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess