EN
  • EN
  • DE

LENOVO 7M27A05698 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail

Part No LENOVO 7M27A05698 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail
Manufacturer Lenovo
Catalog Rack Options
Description Lenovo ThinkSystem 2U CMA Upgrade Kit for Tool-less Slide Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432249-LENOVO 7M27A05698 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7M27A05698 - ThinkSystem 2U CMA Upgrade Kit for Toolless Slide Rail CAD Model

Description

The LENOVO 7M27A05698 ThinkSystem 2U Cable Management Arm (CMA) Upgrade Kit is designed to enhance the functionality of the Lenovo ThinkSystem toolless slide rails for 2U rack servers. This kit offers an efficient solution for managing and organizing cables connected to your server, reducing clutter and improving airflow within the rack. The CMA facilitates easy rear access to the server by consolidating and directing cables to the side of the rack, enabling unobstructed maintenance and upgrades without the need to disconnect cables. Constructed with durability and flexibility in mind, this upgrade kit is an essential addition to ensure a neat, organized, and efficient server environment. It is specifically tailored for use with Lenovo's innovative toolless slide rails, reinforcing their ease-of-use while enhancing cable management, making it a vital accessory for any IT professional aiming to optimize their server setup.

You May Also Be Interested in

IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
OPTIONAL RAIL KIT B16/B32/B5K
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM v7000 Gen2 EXP rail kit
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess