EN
  • EN
  • DE

LENOVO 8014B2G - HS12, Core 2 Duo E6305 65W 1.86GHz/1066MHz/2MB L2, L2, 2x1GB, O/Bay SATA

Part No LENOVO 8014B2G - HS12, Core 2 Duo E6305 65W 1.86GHz/1066MHz/2MB L2, L2, 2x1GB, O/Bay SATA
Manufacturer Lenovo
Catalog Blades
Description HS12, Core 2 Duo E6305 65W 1.86GHz/1066MHz/2MB L2, L2, 2x1GB, O/Bay SATA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1425032-LENOVO 8014B2G - HS12, Core 2 Duo E6305 65W 1.86GHz/1066MHz/2MB L2, L2, 2x1GB, O/Bay SATA
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 8014B2G - HS12, Core 2 Duo E6305 65W 1.86GHz/1066MHz/2MB L2, L2, 2x1GB, O/Bay SATA CAD Model

Description

The LENOVO 8014B2G, or HS12, emerges as a viable entry-level server solution tailored for small businesses or departments requiring efficient computing capabilities without substantial investment. Central to its configuration is the Intel Core 2 Duo E6305 processor, which delivers a dual-core performance at a clock speed of 1.86GHz. This enables the server to handle day-to-day applications, file-sharing, print services, and light workloads efficiently. The inclusion of 2GB of RAM (configured as 2x1GB) aids in smooth multitasking, ensuring that applications run without lag. The system supports Open Bay SATA drives, offering the flexibility to choose storage options that best fit operational needs and budget constraints. Dual Gigabit Ethernet ports provide robust networking capabilities, enabling fast data transfer and reliable connectivity critical for business operations. The HS12 server is compatible with Lenovo's BladeCenter ecosystem, emphasizing a compact, modular design that saves space while allowing for future expansion. Its energy-efficient design and easy manageability make it a prudent choice for organizations looking to deploy a server that combines affordability with the reliability and innovation synonymous with Lenovo.

You May Also Be Interested in

CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz
Need more? Email Us
CISCO
Cisco UCS B200 M1 Blade Server without CPU. memory
Need more? Email Us
Dell
PowerEdge M520 2x2.5 JNYNG Ask for custom qoute
Need more? Email Us
CISCO
Cisco UCS B200 M3
Need more? Email Us
HP
Hewlett Packard Enterprise ProLiant BL495c G6 2435 2.6GHz Six Core 4GB Blade ServerThe HP ProLiant BL495c G6 Virtualization Blade eliminates the performance bottlenecks of a virtual machine host
Need more? Email Us
HP
HPE ProLiant BL460c Driveless Configure-to-order BladeWith features equal to standard 1U rack mount servers, the 2 processor, dual-core or quad-core BL460c combines power-efficient compute power, and high density with expanded memory and I/O for maximum performance
Need more? Email Us
Brocade
FC16-48
Need more? Email Us
HP
HP BL460c G10 2SFF SAS/SATA CTO Blade Server
Need more? Email Us
Brocade
CR16-4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess