EN
  • EN
  • DE

LENOVO 81Y2770 - IBM FLEX CHASSIS 40MM FAN MODULE

Part No LENOVO 81Y2770 - IBM FLEX CHASSIS 40MM FAN MODULE
Manufacturer Lenovo
Catalog Fan
Description IBM FLEX CHASSIS 40MM FAN MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1427143-LENOVO 81Y2770 - IBM FLEX CHASSIS 40MM FAN MODULE
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 81Y2770 - IBM FLEX CHASSIS 40MM FAN MODULE CAD Model

Description

The LENOVO 81Y2770 is a meticulously engineered 40mm fan module designed exclusively for the IBM Flex Chassis systems, offering a bespoke cooling solution that enhances the operational efficiency and reliability of the chassis infrastructure. This fan module is a quintessential element for managing the internal environment of the Flex Chassis, delivering targeted airflow to critical components and ensuring they operate within safe thermal margins. The compact yet powerful design of the 81Y2770 allows it to deliver exceptional cooling performance without occupying excessive space, making it an ideal solution for the dense configurations inherent to the Flex Chassis systems. Its ease of installation and maintenance, alongside dynamic speed control for optimized energy consumption, reflects Lenovo's commitment to creating solutions that are not only high-performing but also sustainable and user-friendly. The LENOVO 81Y2770 fan module is a testament to Lenovo's prowess in creating advanced cooling solutions that support the needs of modern data centers and computing environments.

You May Also Be Interested in

Dell
FAN R430
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
CISCO
Nexus 3048 Fan Module, Port-side Exhaust
Need more? Email Us
CISCO
Cisco Catalyst 6509 High Speed Fan Tray
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
Dell
FAN SC280
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess